EN
  • EN
  • DE

MC14081BFR2

Part No MC14081BFR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND GATE / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14081
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883298-MC14081BFR2
Ultra Librarian 3D Model Ultra Librarian MC14081BFR2 CAD Model

Description

ON Semiconductor MC14081BFR2 Product Overview

The ON Semiconductor MC14081BFR2 is a high-performance CMOS Quad 2-Input AND Gate integrated circuit, designed to deliver reliable logic gating functionality with the added benefits of CMOS technology. This product is a quintessential component for a wide range of digital applications, from simple logic systems to complex computing devices.

Key Features

  • Versatile Logic Functions: The MC14081BFR2 contains four independent 2-input AND gates, making it a versatile choice for implementing various logic functions in digital circuits.
  • Low Power Consumption: Utilizing CMOS technology, this device offers low power dissipation, which is critical for battery-powered and energy-efficient designs.
  • High Noise Immunity: The inherent characteristics of CMOS provide high noise immunity, ensuring stable operation even in electrically noisy environments.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 18V, accommodating a variety of power supplies and allowing for flexible design integration.
  • Standard Pin Configuration: The device comes in a standard 14-pin package, which is compatible with commonly used PCB layouts and breadboards.

Applications

The MC14081BFR2 is suitable for a broad spectrum of applications including:

  • Computing systems
  • Control systems
  • Alarm systems
  • Data processing
  • Signal processing
  • Function generators

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC14081BFR2 is manufactured to stringent standards, ensuring consistent performance and longevity. Engineers and designers can trust this component to function as specified under a wide range of conditions and applications.

Environmental Compliance

The MC14081BFR2 adheres to environmental standards and is compliant with RoHS directives, making it a suitable choice for eco-friendly and sustainable electronic designs.

In summary, the MC14081BFR2 from ON Semiconductor is a robust, versatile, and energy-efficient solution for implementing logical operations in digital circuits. Its wide voltage range, low power consumption, and high noise immunity make it an excellent choice for a diverse array of applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess