EN
  • EN
  • DE

MAX4511CSE+

Part No MAX4511CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SOIC N / IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 500ns, 400ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 10pF, 5pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -66dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786227-MAX4511CSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4511
Introduction Date June 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4511CSE+ CAD Model

Description

Maxim Integrated MAX4511CSE+ Analog Switch

The MAX4511CSE+ from Maxim Integrated is a high-performance, low-voltage, single-pole/single-throw (SPST) analog switch that is designed to deliver precision and efficiency for a wide range of applications. This component is particularly ideal for use in systems that require an accurate and reliable means to control analog signals without introducing significant distortion or attenuation.

Featuring a CMOS technology, the MAX4511CSE+ offers a single switch configuration that can be normally open (NO) or normally closed (NC), providing versatility in signal routing. With its single-supply operation ranging from +2V to +12V or dual supplies of ±2V to ±6V, this analog switch is suitable for portable battery-powered devices as well as for industrial applications that require higher voltage operations.

One of the standout features of the MAX4511CSE+ is its low on-resistance (RON), typically 100Ω, which ensures minimal signal distortion and power loss across the switch. Additionally, the device boasts low charge injection, low power consumption, and fast switching times, making it a reliable choice for high-speed and precision applications such as sample-and-hold circuits, test equipment, and audio signal routing.

The MAX4511CSE+ comes in a compact 16-pin narrow SO package, making it easy to integrate into space-constrained designs. It also features ESD protection of ±2000V, which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.

With its TTL/CMOS-compatible control inputs, the MAX4511CSE+ can be easily interfaced with digital logic components, allowing for seamless integration into digital systems. This analog switch is also characterized by its break-before-make switching action, which prevents momentary shorting when switching between signals.

In summary, the Maxim Integrated MAX4511CSE+ analog switch is a versatile, efficient, and reliable solution for managing analog signals in a wide array of electronic systems. Its low on-resistance, fast switching times, and robust protection features make it an excellent choice for designers seeking high-quality signal management in their applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess