The EM78P159NM is an 8-bit microcontroller designed and manufactured by ELAN Microelectronics. It belongs to the EM78 family of microcontrollers and is known for its versatility and low-cost, making it suitable for a wide array of applications.
Applications:
- Remote controls
- Toy and game controllers
- Small appliance control
- Security systems
- Consumer electronics
Features:
- Operating voltage: 2.5V to 5.5V
- Program memory: 1K x 13 bits OTP (One-Time Programmable)
- Data memory: 49 bytes
- 14 bi-directional I/O lines
- 8-bit timer/counter with overflow interrupt
- Watchdog timer
- Internal RC oscillator
- Power-saving sleep mode
Benefits:
- The wide operating voltage range makes it adaptable to different power supply configurations.
- The on-chip OTP ROM provides flexibility for program development and updates.
- The built-in watchdog timer enhances system reliability by preventing program crashes.
- The low-power sleep mode allows for efficient energy management in battery-powered applications.
- Integrated oscillator reduces external component count and simplifies design.
- The bi-directional I/O lines offer versatile interfacing capabilities for controlling external devices and sensors.
Additional Details:
The EM78P159NM microcontroller is based on a RISC architecture, allowing for efficient instruction execution. It also features a power-down mode to minimize current consumption during idle periods. Its small package size makes it suitable for compact applications. The EM78P159NM is often used in applications where cost-effectiveness and ease of programming are essential.
This microcontroller provides a good balance between performance and cost, making it a popular choice for various applications, especially in the consumer electronics and toy industries. Its ease of use and integration contribute to faster development cycles and reduced time-to-market for new products.