EN
  • EN
  • DE

MC14073BFEL

Part No MC14073BFEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14-SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 222114-MC14073BFEL
Ultra Librarian 3D Model Ultra Librarian MC14073BFEL CAD Model

Description

ON Semiconductor MC14073BFEL Overview

The ON Semiconductor MC14073BFEL is a high-performance CMOS Triple 3-Input NOR Gate integrated circuit designed to deliver reliable and efficient logic operations. It is part of ON Semiconductor's comprehensive range of logic gates that provide designers with flexible and robust solutions for a wide array of digital applications.

Key Features

  • Triple 3-Input NOR Gates: The device contains three independent NOR gates, each with three inputs, providing versatile logic functions in a single package.
  • Low Power Consumption: As a CMOS device, the MC14073BFEL offers low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the MC14073BFEL with excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Wide Operating Voltage Range: This device can operate across a wide voltage range from 3V to 18V, accommodating various levels of signal voltages and making it compatible with other logic families.
  • Standardized Symmetrical Output Characteristics: The outputs of the MC14073BFEL are symmetrical, offering consistent and predictable performance across all gates.

Applications

The versatility of the MC14073BFEL makes it an ideal choice for a multitude of digital applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Alarm systems
  • Computing devices
  • Embedded systems

Package and Quality

The MC14073BFEL is offered in a surface-mount package, specifically in an SOEIAJ-14 format, which is suitable for automated assembly processes and saves board space. ON Semiconductor ensures that their products meet rigorous quality standards, and the MC14073BFEL is no exception, being manufactured under strict quality control guidelines to ensure high reliability and performance consistency.

In summary, the ON Semiconductor MC14073BFEL is a versatile, low-power, and reliable CMOS logic solution that supports a broad spectrum of digital applications, providing designers with a compact and effective component for their circuit designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1294 $61.5528
28+ $4.2088 $117.8464
43+ $4.0772 $175.3196
59+ $3.9466 $232.8494
76+ $3.8150 $289.9400
102+ $3.4200 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess