EN
  • EN
  • DE

MC14072BD

Part No MC14072BD
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description OR GATE, 4000/14000/40000 SERIES / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14072
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1076750-MC14072BD
Ultra Librarian 3D Model Ultra Librarian MC14072BD CAD Model

Description

The MC14072BD is a versatile and high-performance CMOS Quad 2-Input NOR Gate integrated circuit, designed and manufactured by ON Semiconductor. This device is a fundamental component in digital electronics, offering reliable performance in a wide array of applications such as logic control systems, computing devices, and various other digital circuits where logical operations are crucial.

Key Features

  • Technology: The MC14072BD is built on advanced CMOS technology, ensuring low power consumption while maintaining high-speed operation.
  • Logic Type: Quad 2-Input NOR Gate, which performs the logical NOR function on two inputs for each of the four gates.
  • Supply Voltage Range: This device can operate over a wide supply voltage range from 3V to 18V, making it suitable for various power environments and logic level requirements.
  • High Noise Immunity: Characteristic of CMOS technology, the MC14072BD exhibits high noise immunity, enhancing its performance in electrically noisy conditions.
  • Standard Pin Configuration: The IC comes in a standard 14-pin package, which is compatible with common board layouts and easy to integrate into existing designs.
  • Pb-Free Package: Compliant with environmental standards, the device is available in a lead-free package, reflecting ON Semiconductor's commitment to environmentally friendly manufacturing practices.

Applications

The MC14072BD is suitable for a broad range of applications, including but not limited to:

  • Logic gate functions in digital circuits
  • Signal processing
  • Function generators
  • Alarm systems
  • Embedded systems

Quality and Reliability

ON Semiconductor is known for its focus on quality and reliability, and the MC14072BD is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by designers and engineers in the industry. This commitment to quality ensures that the MC14072BD performs consistently across various temperature ranges and operational conditions.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and product documentation available on the ON Semiconductor website.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2771 $58.1910
510+ $0.2275 $116.0250
790+ $0.2203 $174.0370
1,085+ $0.2132 $231.3220
1,405+ $0.2061 $289.5705
1,875+ $0.1848 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess