EN
  • EN
  • DE

MC14066BDTR2G

Part No MC14066BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER QUAD 1X1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 022577-MC14066BDTR2G
Ultra Librarian 3D Model Ultra Librarian MC14066BDTR2G CAD Model

Description

ON Semiconductor MC14066BDTR2G Overview

The MC14066BDTR2G from ON Semiconductor is a versatile and high-performance quad analog switch/quad multiplexer that has become an essential component in a wide range of electronic applications. This IC is designed to provide precise and reliable switching of analog signals with minimal signal distortion and low power consumption.

Key Features

  • Quad Switch/Multiplexer Configuration: The device features four independent switch channels that can be used as individual analog switches or as a multiplexer/demultiplexer, offering flexibility in application design.
  • Wide Analog Input Voltage Range: It operates efficiently with an analog input voltage range that ensures compatibility with various signal levels, making it suitable for interfacing with different types of analog circuits.
  • Low ON Resistance: The MC14066BDTR2G boasts a low ON resistance, which minimizes signal loss and power dissipation, ensuring high-fidelity signal transmission.
  • Low Power Consumption: Designed for energy efficiency, this device consumes minimal power, making it ideal for battery-operated and power-sensitive applications.
  • Bidirectional Switching: The bidirectional nature of the switches allows for the flow of signals in both directions, providing greater design versatility.
  • High Off Isolation: The device offers high off isolation to prevent leakage between switches when they are in the off state, maintaining signal integrity.
  • Fast Switching Times: With its quick transition times, the MC14066BDTR2G is capable of handling high-speed switching applications with ease.
  • CMOS Technology: Built using CMOS technology, the switch ensures low power dissipation along with a high noise immunity.
  • Industry Standard Package: The device is available in a TSSOP-14 package, which is widely accepted in the industry and compatible with standard PCB layouts.

Applications

The MC14066BDTR2G is suited for a variety of applications including:

  • Analog signal routing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation

With its robust design and high functionality, the MC14066BDTR2G from ON Semiconductor is a reliable choice for designers looking to implement efficient switching and multiplexing solutions in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4953 $52.0065
250+ $0.4064 $101.6000
385+ $0.3937 $151.5745
525+ $0.3810 $200.0250
680+ $0.3683 $250.4440
910+ $0.3302 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess