Product Overview: MC14052BG from ON Semiconductor
The MC14052BG is a versatile and high-performance analog multiplexer/demultiplexer from ON Semiconductor that is designed to cater to a wide range of applications. This integrated circuit (IC) is a member of the MC140XXB series of analog multiplexers/demultiplexers which are renowned for their reliability and efficiency in electronic circuits.
Key Features
- Dual 4-Channel Multiplexer/Demultiplexer: The MC14052BG is equipped with two independent 4-channel multiplexers/demultiplexers, which allows for flexible routing of analog or digital signals within a circuit.
- Wide Analog Input Voltage Range: The device can handle a wide range of analog input voltages from the negative supply rail to the positive supply rail, making it suitable for various signal levels.
- Low ON Resistance: The MC14052BG features low ON resistance, which minimizes signal attenuation and ensures high signal integrity.
- Low Crosstalk: Engineered to have low crosstalk between multiplexer channels, this IC minimizes interference and noise, providing a clean signal path.
- High-Speed Switching: Fast switching times of the MC14052BG make it an ideal choice for applications requiring quick signal routing changes.
Applications
The MC14052BG is suitable for a variety of applications, including:
- Analog signal routing
- Data acquisition systems
- Communication systems
- Audio and video switching
- Test equipment and instrumentation
Technical Specifications
The MC14052BG operates over a wide voltage range and is characterized by its robust performance:
- Supply Voltage Range: 3V to 18V
- Typical ON Resistance: 270 Ohms at 15V
- Channel ON Resistance Match: ±5 Ohms
- Propagation Delay Time: 250 ns (Max)
- Operating Temperature Range: -55°C to +125°C
With its comprehensive set of features and specifications, the MC14052BG from ON Semiconductor stands out as a reliable choice for designers seeking an efficient and versatile solution for multiplexing and demultiplexing analog or digital signals in their electronic projects.