EN
  • EN
  • DE

MC33MR2001V2VKR2

Part No MC33MR2001V2VKR2
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INTERFACE TRANSCEIVER 3.135V / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number MC33MR2001
Standard Package 12 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 926152-MC33MR2001V2VKR2
Ultra Librarian 3D Model Ultra Librarian MC33MR2001V2VKR2 CAD Model

Description

The NXP MC33MR2001V2VKR2 is a high-performance, precision motor control integrated circuit designed to cater to a wide range of automotive and industrial applications. This advanced product from NXP Semiconductors is part of their extensive portfolio of motor drivers, combining robustness with state-of-the-art technology to deliver exceptional performance and reliability.

Key Features

  • Integrated Motor Control: The MC33MR2001V2VKR2 is equipped with integrated circuits that provide precise control over motor functions, ensuring smooth and efficient operation.
  • High Voltage Capability: It is designed to handle high voltage applications, making it suitable for a variety of demanding environments and tasks.
  • Robust Thermal Performance: With an advanced thermal management system, the product can operate reliably over a wide temperature range, making it ideal for automotive applications where temperature conditions can be extreme.
  • Advanced Diagnostics: The inclusion of sophisticated diagnostic features allows for real-time monitoring and troubleshooting, ensuring quick resolution of any issues and minimal downtime.
  • Flexibility: Its versatile design enables it to be used in multiple motor control architectures, from simple to complex, providing a flexible solution for various application needs.

Applications

The MC33MR2001V2VKR2 is particularly suited for the automotive sector, where it can be deployed in powertrain systems, electric power steering, active suspension systems, and other vehicle dynamics applications. Additionally, its robustness and precision make it a perfect fit for industrial automation processes, including robotics, conveyance systems, and other machinery requiring precise motor control.

Quality and Reliability

NXP's commitment to quality ensures that the MC33MR2001V2VKR2 meets the highest standards of performance and reliability. It is designed to comply with stringent automotive industry requirements, including extended temperature range operation and resistance to vibration and shock.

Conclusion

The NXP MC33MR2001V2VKR2 stands out as an exceptional choice for designers and engineers looking for a reliable, high-performance motor control solution. Its combination of features, including high voltage capability, robust thermal performance, and advanced diagnostics, make it an invaluable component in both automotive and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9498 $55.7992
9+ $11.4460 $103.0140
14+ $11.0883 $155.2362
19+ $10.7306 $203.8814
25+ $10.3729 $259.3225
33+ $9.2999 $306.8967
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess