Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 103897-MC14042BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14042BDR2G CAD Model

Description

The MC14042BDR2G from ON Semiconductor is a high-performance, quad transparent latch integrated circuit, designed for use in a wide range of digital applications. This versatile component is part of ON Semiconductor's MC14000 series, well-known for its reliability and efficiency in various electronic circuits.

Key Features

  • Quad Latch Design: The device includes four independent latches with transparent operation, providing users with multiple data storage options in a single package.
  • Standardized Pin Configuration: It comes in a standard 16-pin SOIC package that is compatible with most PCB designs, making it easy to integrate into existing and new projects.
  • Wide Operating Voltage: The MC14042BDR2G operates over a broad voltage range from 3 V to 18 V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High Output Current: Capable of sourcing or sinking up to 6.8 mA, the device can drive larger loads than typical CMOS components.
  • Low Power Consumption: With CMOS technology, it ensures low power dissipation, making it suitable for battery-operated devices and power-sensitive applications.

Applications

The MC14042BDR2G is adept at handling storage and interfacing tasks in a multitude of digital circuits. Its applications span across:

  • Memory storage and retrieval systems
  • Buffer registers
  • Control systems
  • Data communication systems
  • Instrumentation and measurement devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC14042BDR2G is no exception. Each component is rigorously tested to meet the highest industry standards for performance and reliability. This ensures that customers receive a product that not only meets but exceeds their expectations in terms of longevity and robustness.

Environmental Compliance

The MC14042BDR2G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which restrict the use of certain hazardous materials found in electrical and electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANS- PARENT D-TYPE LATCH | IC LATCH 16BIT TRANSP D 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH162373PAG
Nexperia USA Inc.
IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16373DGG:11
Texas Instruments
IC 16BIT D-TYPE LATCH 48SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to €8.1605
ECAD model for 74AC16373DL
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to €1.7392
ECAD model for TPIC6B273DW
Texas Instruments
IC TRANSP LATCH TRI-ST 48-TSSOP
Need more? Email Us
ECAD model for 74LVCH16373ADGGRG4
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to €0.3427
ECAD model for SN74HC259PWR
Texas Instruments
IC 8BIT ADDRESSABLE LATCH 20SOIC
Need more? Email Us
ECAD model for TPIC6B259DWRG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to €0.5218
ECAD model for SN74HCT573DWRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ €0.6486 €48.6424
175+ €0.5321 €93.1257
265+ €0.5155 €136.6150
365+ €0.4989 €182.1022
475+ €0.4823 €229.0887
635+ €0.4323 €274.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention