EN
  • EN
  • DE

74CBT16211ADGGRE4

Part No 74CBT16211ADGGRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1131193-74CBT16211ADGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 74CBT16211
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74CBT16211ADGGRE4 CAD Model

Description

Product Overview: Texas Instruments 74CBT16211ADGGRE4

The Texas Instruments 74CBT16211ADGGRE4 is a high-performance integrated circuit that belongs to the family of bus switch devices. This particular model is designed to provide high-speed switching with low on-state resistance, making it an ideal component for applications requiring efficient signal routing and bus isolation. It is particularly well-suited for use in computing, networking, and telecommunications equipment where signal integrity and speed are crucial.

Key Features

  • High Bandwidth: The 74CBT16211ADGGRE4 is built to support very high data throughput, making it suitable for systems that require rapid signal processing and minimal propagation delay.
  • Low On-State Resistance: The device offers a low on-state resistance, typically around 5 ohms, which minimizes the power loss and heat generation when the switch is in the on position.
  • 24-Bit Bus Switch: This product features a 24-bit bus switch, providing ample pathways for data transmission and ensuring compatibility with a wide range of bus architectures.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs are tolerant to 5V, even when the device is powered down, which adds to its robustness and versatility in mixed-voltage environments.
  • Low Power Consumption: Designed with power efficiency in mind, the 74CBT16211ADGGRE4 helps to conserve power in systems, which is critical for battery-operated and energy-conscious applications.

Applications

The versatility of the 74CBT16211ADGGRE4 makes it suitable for a wide array of applications, including:

  • Server and computer motherboards
  • High-speed data acquisition systems
  • Networking switches and routers
  • Signal gating and multiplexing
  • Memory module switching

Package and Quality

The device is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs and ensures reliable connectivity. Texas Instruments is known for its commitment to quality, and the 74CBT16211ADGGRE4 is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry requirements, ensuring long-term reliability and performance in demanding applications.

Overall, the Texas Instruments 74CBT16211ADGGRE4 is a state-of-the-art bus switch that provides the functionality and performance needed to meet the requirements of today's high-speed digital systems.

You May Also Be Interested in

Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess