Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 13 MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8.8mA, 8.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number MC14027
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634862-MC14027BDR2
Ultra Librarian 3D Model Ultra Librarian MC14027BDR2 CAD Model

Description

ON Semiconductor MC14027BDR2 Dual J-K Flip-Flop

The ON Semiconductor MC14027BDR2 is a high-performance integrated circuit designed for versatile flip-flop applications. Crafted with precision, this dual J-K flip-flop device is a fundamental component for digital systems, offering reliable bistable state storage capabilities. It is a staple in the electronics industry, known for its robustness and flexibility in various digital applications including counters, shift registers, and control circuits.

Key Features

  • Configuration: The MC14027BDR2 contains two J-K flip-flops with individual J, K, Clock (CLK), Set (S), and Reset (R) inputs. Each flip-flop has complementary outputs (Q and Q-bar).
  • Supply Voltage Range: It operates over a wide supply voltage range of 3 V to 18 V, making it compatible with standard TTL, CMOS, and other logic families.
  • Triggering: The device features negative-edge clock triggering and positive-edge trigger capability for the set and reset inputs, providing flexibility in timing design.
  • High Noise Immunity: Characterized by high noise immunity, the MC14027BDR2 is well-suited for environments where electrical interference is a concern.
  • Output Drive Capability: It offers high current sourcing and sinking capabilities, ensuring robust performance in driving various loads.

Package and Quality

The MC14027BDR2 comes in a SOIC-14 package, which is compact and suitable for surface-mount technology (SMT). The sleek design allows for efficient use of PCB space, making it ideal for dense circuit designs. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this component adheres to stringent quality standards, ensuring high reliability and performance consistency.

Applications

Widely applicable, the MC14027BDR2 is used in digital circuits that require flip-flop functions, such as:

  • Timing circuits
  • Sequential control systems
  • Binary counters
  • Memory storage elements
  • Data processing systems

In conclusion, the ON Semiconductor MC14027BDR2 is a versatile and dependable choice for designers seeking a dual J-K flip-flop solution that offers high functionality and compatibility across a range of digital applications.

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Lowest to $14.8855
ECAD model for SN74AUC16374DGVR
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.9044
ECAD model for 74HCT273PW-Q100J
ON Semiconductor
8-Bit Register with Readback | IC FF D-TYPE SNGL 8BIT 20DIP
Need more? Email Us
ECAD model for 74F794PC
Texas Instruments
8-Bit Register
Lowest to $0.7231
ECAD model for CY74FCT273TSOCT
Nexperia USA Inc.
IC FF JK TYPE DUAL 1BIT 16SO
Lowest to $0.8345
ECAD model for HEF4027BT,652
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.2394
ECAD model for SN74HC74PW
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Texas Instruments
Octal D-type flip-flops with clear with Schmitt-trigger inputs 20-TSSOP -40 to 125
Lowest to $1.6826
ECAD model for PSN74HCS273PWR
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1928 $65.5520
820+ $0.1583 $129.8060
1,270+ $0.1533 $194.6910
1,745+ $0.1484 $258.9580
2,260+ $0.1434 $324.0840
3,020+ $0.1286 $388.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,870 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention