EN
  • EN
  • DE

MC14025BCPG

Part No MC14025BCPG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 041463-MC14025BCPG
Ultra Librarian 3D Model Ultra Librarian MC14025BCPG CAD Model

Description

Product MC14025BCPG - ON Semiconductor

MC14025BCPG Triple 3-Input NOR Gate

The MC14025BCPG, manufactured by ON Semiconductor, is a high-performance Triple 3-Input NOR Gate integrated circuit designed for use in a wide range of digital applications. This device is part of the MC14000 series, which is renowned for its robustness and versatility in providing logic solutions.

Fabricated with ON Semiconductor's state-of-the-art MOS technology, the MC14025BCPG offers excellent noise immunity and low power consumption, making it suitable for battery-operated and power-sensitive devices. The Triple 3-Input NOR Gate configuration is essential in digital systems for implementing complex logic functions, and its multiple inputs provide designers with the flexibility to create various combinational logic circuits.

This integrated circuit comes in a DIP-14 (Dual In-line Package) form factor, which is easy to handle and compatible with standard breadboards and sockets for prototyping purposes. Its operating temperature range extends from -55°C to +125°C, ensuring reliable performance even in extreme conditions.

The MC14025BCPG operates over a voltage range of 3V to 18V, accommodating a variety of logic level requirements and making it highly adaptable to both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. This feature is particularly beneficial for mixed-voltage systems and for interfacing with other logic families.

Key features of the MC14025BCPG include its high fan-out capacity, which allows it to drive multiple inputs without degradation of signal quality. Additionally, the device exhibits low propagation delay times, which is critical for high-speed digital circuits. The MC14025BCPG is also equipped with protection against static discharge, enhancing its durability and lifespan.

ON Semiconductor's commitment to environmental sustainability is reflected in the MC14025BCPG, which is RoHS compliant and free of hazardous substances. This commitment ensures that the product is not only technically proficient but also environmentally responsible.

In summary, the MC14025BCPG from ON Semiconductor is a reliable and efficient solution for digital logic applications requiring Triple 3-Input NOR Gates. Its robust performance, combined with ON Semiconductor's quality assurance, makes it a preferred choice for engineers and designers in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess