EN
  • EN
  • DE

MC14024BFELG

Part No MC14024BFELG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER RIPPLE 7STG 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 12MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Win Source Part Number 120550-MC14024BFELG
Ultra Librarian 3D Model Ultra Librarian MC14024BFELG CAD Model

Description

The ON Semiconductor MC14024BFELG is a high-performance, versatile integrated circuit that belongs to the family of CMOS counters. This chip is designed to provide reliable and efficient counting operations in a wide array of electronic applications. Its robust design and advanced technology make it a preferred choice for engineers and designers looking for a counter that can handle complex tasks with ease.

Key Features

  • Counter Configuration: The MC14024BFELG is a 7-stage ripple counter which can also be configured as a divide-by-2 counter or a divide-by-128 counter, offering flexibility in its application.
  • Operating Voltage: It operates over a wide voltage range from 3 V to 18 V, making it suitable for various power environments and compatible with TTL levels.
  • High-Speed Operation: This counter features a high-speed operation that is crucial for applications requiring quick response times and fast counting capabilities.
  • Low Power Consumption: The CMOS technology ensures low power consumption, which is ideal for battery-operated devices and power-sensitive applications.
  • Output Buffering: Each stage of the counter has a buffered output, providing better drive capabilities and improved signal integrity.
  • Package Type: The device is available in an SOP package, which is ideal for space-constrained applications.

Applications

The MC14024BFELG is a versatile component that can be used in a variety of applications, including:

  • Time delay circuits
  • Counter/timer functions in microprocessor systems
  • Frequency dividers
  • Alarm systems
  • Sequential control systems
  • Automotive applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC14024BFELG is manufactured under strict quality control standards, ensuring that each chip meets the high expectations of customers. This commitment to quality makes the MC14024BFELG a reliable choice for critical and long-life applications.

Environmental Compliance

The MC14024BFELG complies with environmental standards, including RoHS and Pb-Free directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4160 $68.4960
13+ $9.3671 $121.7723
20+ $9.0748 $181.4960
27+ $8.7815 $237.1005
35+ $8.4893 $297.1255
46+ $7.6115 $350.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess