Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Divide-by-N
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1073128-MC14018BCPG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14018BCPG CAD Model

Description

ON Semiconductor MC14018BCPG Overview

The ON Semiconductor MC14018BCPG is a versatile and high-performance integrated circuit that belongs to the category of CMOS (Complementary Metal-Oxide-Semiconductor) ripple-carry binary counters. This device is designed to meet a wide range of counting applications in various electronic devices, offering reliability and efficiency in its operation.

Key Features

  • Counter Configuration: The MC14018BCPG features a 5-stage divide-by-10 Johnson counter with 10 decoded outputs, making it suitable for applications requiring sequential counting.
  • Voltage Range: It operates over a broad voltage range, from 3V to 18V, providing flexibility in various power supply environments.
  • High-Speed Operation: This IC is capable of high-speed operation, ensuring quick response times and efficient performance in fast-paced applications.
  • Low Power Consumption: The CMOS technology used in the MC14018BCPG ensures low power consumption, making it ideal for battery-powered devices and power-sensitive applications.
  • Output Drive Capability: It offers exceptional output drive capability, which allows it to drive a variety of loads with ease, including LEDs, transistors, and small relays.
  • Package Type: The device comes in a DIP-16 (Dual In-line Package) form factor, which is easy to handle and integrate into printed circuit boards.

Applications

The MC14018BCPG is widely used in digital systems where counting functionality is required. Its applications include:

  • Frequency dividers
  • Time-delay circuits
  • Counter/timers
  • Alarm systems
  • Sequential control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC14018BCPG is no exception. It is manufactured to high standards, ensuring long-term reliability and stable performance in a variety of conditions. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
Toshiba Semiconductor and Storage
12-STAGE RIPPLE-CARRY BINARY COUNTER
Lowest to $0.2368
ECAD model for TC74VHC4040FT
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6448 $67.7040
245+ $0.5291 $129.6295
380+ $0.5125 $194.7500
525+ $0.4959 $260.3475
675+ $0.4796 $323.7300
905+ $0.4299 $389.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention