Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series Automotive, AEC-Q200, NTCS0805E
Package Tape & Reel
Product Status Active
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±1%
B Value Tolerance ±1%
B0/50 -
B25/50 -
B25/75 -
B25/85 4100K
B25/100 -
Temperature Range - Operating -40°C ~ 150°C
Power - Max 210 mW
Length - Lead Wire -
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375690-NTCS0805E3104FXT
Ultra Librarian 3D Model Ultra Librarian NTCS0805E3104FXT CAD Model

Description

The NTCS0805E3104FXT is a temperature sensor from Vishay Beyschlag/Draloric/BC Components.

  • Series: NTCS0805E
  • Package / Case: 0805 (2012 Metric)
  • Temperature Range: -40°C ~ 150°C
  • Power - Max: 210mW
  • Resistance in Ohms @ 25°C: 100kOhms
  • Tolerance: ±1%
  • Mounting Type: Surface Mount
  • Applications: Automotive
  • AEC-Q200: Yes

You May Also Be Interested in

Honeywell
THERM NTC 100KOHM 4138K BEAD
Need more? Email Us
ECAD model for 192-104QET-A01
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
ECAD model for DC95H303W
Sunlord
THERM NTC 10KOMH 3380K 0201
Lowest to $0.0154
ECAD model for SDNT0603C103F3380FTF
Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
ECAD model for 103NT-4-R025H41G
Vishay
THERM NTC 47KOHM 4090K PROBE
Need more? Email Us
ECAD model for NTCASCWE3473J
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
ECAD model for 192-501DET-A01
Murata Electronics North America
THERM NTC 2.2KOHM 3950K 0402
Need more? Email Us
ECAD model for NCP15XW222E03RC
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3612K BEAD / NTC Thermistor 10k Bead, Glass
Need more? Email Us
ECAD model for B57551G1103G005
Vishay
THERMISTOR NTC 10KOHM 3960K DISC / NTC Thermistor 10k Disc on Flex Cable
Lowest to $3.4887
ECAD model for NTCAFLEX05103HH

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8510 $51.0600
145+ $0.6982 $101.2390
225+ $0.6764 $152.1900
310+ $0.6546 $202.9260
400+ $0.6328 $253.1200
530+ $0.5673 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention