EN
  • EN
  • DE

MC10SX1190DTR2

Part No MC10SX1190DTR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Fibre Channel Coaxial Cable Driver and Loop Resiliency Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Driver
Number of Drivers/Receivers 1/0
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
RoHS State Request Verification
Win Source Part Number 1217360-MC10SX1190DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10SX1190
Introduction Date December 03, 1999
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MC10SX1190DTR2 CAD Model

Description

ON Semiconductor MC10SX1190DTR2 Product Overview

The MC10SX1190DTR2 is a high-performance, low-power differential receiver from ON Semiconductor, designed for applications requiring ultra-fast and precise digital signal processing. This integrated circuit is part of ON Semiconductor's 10G Active product line, which is renowned for its reliability and efficiency in handling high-speed data transmission.

Key Features

  • High-Speed Operation: The MC10SX1190DTR2 is optimized for 10 Gbps operation, making it suitable for high-speed data communication applications.
  • Differential Inputs: It features differential PECL inputs, which are essential for minimizing common-mode noise and enhancing signal integrity in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains high performance while keeping power consumption to a minimum.
  • Temperature Range: The device operates over a full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Level: The MC10SX1190DTR2 provides CML output levels, which are compatible with various logic standards and allow for easy integration into a wide range of systems.

Applications

The MC10SX1190DTR2 is ideally suited for use in a variety of high-speed data communication systems, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Data center infrastructure
  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC10SX1190DTR2 is manufactured using advanced semiconductor processes, ensuring long-term performance and stability. Customers can trust ON Semiconductor for consistent product quality backed by rigorous testing and validation procedures.

Package and Supply

The MC10SX1190DTR2 is available in a TSSOP-20 package, which is designed for surface mount technology (SMT) and is suitable for compact PCB layouts. The device is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

With its combination of speed, efficiency, and robustness, the MC10SX1190DTR2 from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess