EN
  • EN
  • DE

MC10SX1130D

Part No MC10SX1130D
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description LED Driver 1 Segment 16-Pin SOIC Tube / IC LED DRIVER LIN 100MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN -5.2V
Voltage Supply MAX 5V
Output Current per Channel 100mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787682-MC10SX1130D
Popularity Medium
Supply and Demand Status Balance
Quantity per package 48
Family Name MC10SX1130
Introduction Date April 22, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10SX1130D CAD Model

Description

ON Semiconductor MC10SX1130D Product Overview

The MC10SX1130D is a high-performance, precision-engineered integrated circuit from ON Semiconductor, designed to cater to the demanding needs of high-speed digital data systems. This device is part of the 10SX series, renowned for its exceptional performance in signal processing and clock management applications.

Key Features

  • Technology: The MC10SX1130D is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid switching times and high-frequency operation, making it ideal for critical timing applications.
  • Functionality: This device is a differential receiver/driver that is capable of translating a PECL (Positive Emitter Coupled Logic) signal to NECL (Negative Emitter Coupled Logic) levels, or vice versa, providing versatile interfacing solutions.
  • Performance: It boasts a typical propagation delay of just 0.75 ns, ensuring minimal signal latency and high-speed performance for your digital systems.
  • Power Supply: The MC10SX1130D operates with a standard -4.2V power supply, providing a stable and reliable power source for consistent performance.
  • Package: Housed in a compact SOIC-8 package, the device is designed for space-efficient applications where board real estate is at a premium.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the MC10SX1130D is suitable for use in a wide variety of environments and conditions.

Applications

The ON Semiconductor MC10SX1130D is ideal for use in a range of applications that require high-speed data transmission and precise timing. These include:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Signal conversion and interfacing circuits
  • Test and measurement equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

With its robust design and versatile features, the MC10SX1130D from ON Semiconductor is a reliable choice for engineers looking to optimize the speed and integrity of their digital signals.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1243 $59.3617
46+ $2.5641 $117.9486
70+ $2.4833 $173.8310
97+ $2.4036 $233.1492
125+ $2.3239 $290.4875
167+ $2.0825 $347.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess