EN
  • EN
  • DE

MC10H645FNG

Part No MC10H645FNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1:9 TTL Clock Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input TTL
Output TTL
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1217341-MC10H645FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name MC10H645
Introduction Date October 18, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H645FNG CAD Model

Description

ON Semiconductor MC10H645FNG: A High-Performance ECL-to-TTL Translator

The MC10H645FNG is a cutting-edge semiconductor device from ON Semiconductor, designed to seamlessly translate signals from Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels. This versatile integrated circuit (IC) is particularly well-suited for high-speed digital interfacing applications, where signal integrity and speed are paramount.

Key Features

  • High-Speed Operation: The MC10H645FNG is capable of operating at high frequencies, making it ideal for applications that require fast signal processing and minimal propagation delay.
  • Dual Supply Voltage: This device operates with a dual supply voltage, which allows for greater flexibility in mixed voltage systems.
  • On-Chip Termination Resistors: It includes on-chip termination resistors, which simplify board design and help to reduce component count, saving space and cost.
  • Flow-Through Pinout: The flow-through pinout design of the MC10H645FNG enhances the ease of PCB layout and can help to minimize signal crosstalk.

Applications

The MC10H645FNG is suitable for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Signal conversion in mixed voltage environments
  • Communication infrastructure
  • Test and measurement equipment
  • Computer motherboards and servers

Technical Specifications

The MC10H645FNG boasts impressive technical specifications:

  • Supply Voltage (V<sub>CC): 4.94 to 5.46 V
  • Supply Voltage (V<sub>EE): -4.94 to -5.46 V
  • Input Voltage (V<sub>IH, V<sub>IL): ECL compatible
  • Output Voltage (V<sub>OH, V<sub>OL): TTL compatible
  • Operating Temperature Range: 0°C to +70°C
  • Package: 28-lead PLCC (Plastic Leaded Chip Carrier)

With its robust design and high-speed capabilities, the MC10H645FNG from ON Semiconductor is an excellent choice for designers looking to bridge the gap between ECL and TTL logic levels, while maintaining signal integrity and speed.

You May Also Be Interested in

Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess