EN
  • EN
  • DE

MC10H211LDS

Part No MC10H211LDS
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 316736-MC10H211LDS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H211LDS CAD Model

Description

ON Semiconductor MC10H211LDS Product Overview

The MC10H211LDS is a high-performance ECL (Emitter Coupled Logic) dual 4-input OR/NOR gate integrated circuit designed by ON Semiconductor, a leading name in the semiconductor industry. This advanced logic gate IC is tailored for high-speed digital systems where rapid switching and low power dissipation are paramount.

Key Features

  • Technology: The device is built on ON Semiconductor's advanced ECL technology, ensuring fast switching times and high reliability.
  • Logic Configuration: It features dual 4-input OR/NOR gates, providing versatility in logic design and simplification of complex logic equations.
  • Speed Performance: The MC10H211LDS offers a propagation delay typically less than 2.0 ns, making it suitable for high-speed applications.
  • Power Supply: The device operates on a -5.2 V power supply, which is standard for ECL circuits, ensuring compatibility with existing ECL systems.
  • Temperature Range: It is designed to operate over a full military temperature range, offering reliable performance under extreme conditions.
  • Package Type: The IC is available in a compact and robust package, ensuring ease of integration into a wide range of electronic assemblies.

Applications

The MC10H211LDS is ideal for use in high-speed computing and data processing systems, telecommunication infrastructures, and any other applications requiring fast and efficient logic operations. Its fast switching capabilities make it an excellent choice for frequency division, pulse shaping, and fast decision-making circuits.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H211LDS is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust in the reliability and performance of this ECL logic gate for their critical applications.

Ordering and Availability

For detailed ordering information and availability of the MC10H211LDS, interested parties are encouraged to contact ON Semiconductor directly or visit their official website. The product datasheet is also available for download, providing comprehensive technical specifications and application notes.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7951 $71.1804
8+ $14.6015 $116.8120
13+ $14.1453 $183.8889
17+ $13.6891 $232.7147
22+ $13.2328 $291.1216
30+ $11.8642 $355.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess