EN
  • EN
  • DE

MC10H176MG

Part No MC10H176MG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOEIAJ / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 10H
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 250 MHz
Trigger Type Positive Edge
Voltage - Supply -4.9V ~ -5.46V
Current - Quiescent (Iq) 112 mA
Temperature Range - Operating 0°C ~ 75°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOEIAJ
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number MC10H176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC10H176MG-ON,ONSONSMC10H176MG
Standard Package 50
Win Source Part Number 1034359-MC10H176MG
Ultra Librarian 3D Model Ultra Librarian MC10H176MG CAD Model

Description

ON Semiconductor MC10H176MG Product Overview

The MC10H176MG is a high-performance, ECL (Emitter-Coupled Logic) Triple D-Type Flip-Flop with Set and Reset, manufactured by ON Semiconductor. This integrated circuit (IC) is specifically designed for use in systems that require fast edge rates and narrow pulse widths, making it an ideal choice for high-speed digital applications.

With its advanced features, the MC10H176MG offers a combination of speed and precision. It is capable of operating at clock frequencies up to the GHz range, ensuring that it can keep pace with the demands of modern digital circuitry. The flip-flop's ECL technology provides differential inputs, which enhances noise immunity and ensures reliable operation even in electrically noisy environments.

The device comes in a surface-mount SOEIAJ-16 package, which is compact and suitable for high-density mounting. This makes the MC10H176MG a space-efficient solution for today's miniaturized electronic assemblies. The packaging is also lead-free and RoHS compliant, adhering to environmental standards for electronic components.

Key features of the MC10H176MG include:

  • Triple D-type flip-flops with individual Set and Reset inputs for each flip-flop.
  • Asynchronous Set (S) and Reset (R) inputs, which can be used to preset or clear the flip-flop independently of the clock signal.
  • Differential ECL outputs for improved signal integrity and reduced electromagnetic interference (EMI).
  • High-speed operation with fast edge rates, suitable for clock frequencies in the GHz range.
  • 5V ECL power supply voltage, which is standard for ECL logic families.
  • Temperature range from 0°C to +85°C, allowing the device to operate reliably in a wide range of environments.

The MC10H176MG is a versatile component that can be used in various high-speed logic applications, such as frequency dividers, counters, shift registers, and other sequential logic circuits. Its high-speed performance and ECL logic levels make it compatible with other ECL devices, providing designers with the flexibility to integrate it into a wide variety of systems.

Overall, the ON Semiconductor MC10H176MG is a robust and reliable choice for designers looking to implement high-speed digital logic with the added benefits of ECL technology.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess