EN
  • EN
  • DE

MC10H176FN

Part No MC10H176FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage (V) -4.9V ~ -5.46V
Current - Quiescent (Iq) 112mA
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Family Part Number 10H176
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217296-MC10H176FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H176FN CAD Model

Description

The MC10H176FN is a high-performance, ECL (Emitter-Coupled Logic) counter device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its high-speed and precision in critical applications.

Key Features

  • High-Speed Operation: The MC10H176FN operates at exceptionally high speeds, making it suitable for high-frequency counting and timing applications.
  • Advanced ECL Technology: Utilizing Emitter-Coupled Logic, the device offers fast switching times and low power consumption compared to traditional TTL logic.
  • Flexible Voltage Range: It is designed to work with a –4.2 V to –5.7 V power supply, providing versatility for various system design requirements.
  • Counter Configuration: The device features a 5-bit counter with master reset functionality, allowing for precise control and synchronization within digital circuits.
  • Temperature Range: The MC10H176FN is operational over a full industrial temperature range, ensuring reliability in a wide array of environmental conditions.
  • Package Type: It is available in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and space-saving designs.

Applications

The MC10H176FN is ideal for a variety of applications where high-speed and accuracy are paramount. It is commonly used in:

  • High-frequency clock generation
  • Precision timing circuits
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Telecommunications equipment
  • Aerospace and defense electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MC10H176FN is no exception, with its construction adhering to strict quality control standards and reliability testing to ensure optimal performance in the most demanding applications.

For designers and engineers looking for a reliable high-speed counter solution, the MC10H176FN from ON Semiconductor is an excellent choice that combines performance, flexibility, and durability.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5322 $58.9186
32+ $3.7188 $119.0016
49+ $3.6024 $176.5176
67+ $3.4863 $233.5821
86+ $3.3701 $289.8286
115+ $3.0215 $347.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess