EN
  • EN
  • DE

APL5508-33AC-TRG

Part No APL5508-33AC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 223525-APL5508-33AC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5508-33AC-TRG CAD Model

Description

APL5508-33AC-TRG Linear Voltage Regulator

The APL5508-33AC-TRG is engineered for superior power regulation in a variety of electronic projects. Delivering consistent 3.3V output, it is an optimal choice for reducing voltage variance and enhancing device stability.

Features and Benefits

  • Consistent 3.3V output: Ideal for high-precision applications.
  • Integrated thermal protection: Prevents overheating and extends component lifespan.
  • Low dropout performance: Enhances energy efficiency.
  • Ultra-reliable construction: Guarantees long-term operation.

Applications

  • Consumer Electronics
  • Communication Equipment
  • Power Management Systems
  • GPS Devices

This component is built to support applications where precise voltage regulation is critical, ensuring the protection and efficiency of your electronic systems.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Lowest to $4.2781
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Bosch Sensortec
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess