EN
  • EN
  • DE

MC10H172FN

Part No MC10H172FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Binary to 1-4-Decoder (High)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
RoHS State Request Verification
Win Source Part Number 1217289-MC10H172FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H172
Introduction Date March 31, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H172FN CAD Model

Description

ON Semiconductor MC10H172FN: A Versatile Logic Converter

The MC10H172FN from ON Semiconductor is a high-performance logic converter designed to meet the demanding requirements of fast-paced and high-frequency applications. This integrated circuit is a part of the MECL 10H series, which is renowned for its speed and reliability. The MC10H172FN is specifically crafted to provide seamless conversion between PECL (Positive Emitter Coupled Logic) levels to NECL (Negative Emitter Coupled Logic) levels, making it a versatile choice for systems that require interfacing between different logic families.

The device is housed in a compact PLCC (Plastic Leaded Chip Carrier) package, ensuring a minimal footprint on the PCB while offering robust performance. It features a quintessential triple-line receiver configuration, which not only simplifies the design but also enhances the signal integrity in complex digital systems. The MC10H172FN operates over a wide range of supply voltages, typically from -4.2V to -5.7V, which allows for flexible integration into various circuit designs.

With its differential PECL inputs and outputs, the MC10H172FN ensures reduced noise and improved signal quality, which is crucial for maintaining data integrity at high speeds. The device is characterized by its fast propagation delay and rise/fall times, making it an excellent choice for high-speed data transmission and clock distribution networks.

The ON Semiconductor MC10H172FN is also equipped with an enable/disable function that allows the user to control the operation of the logic converter. This feature is particularly useful for power-saving modes and managing the states of various components within a system. Furthermore, its ESD protection ensures that the device remains durable and resistant to the common electrostatic threats found in electronic environments.

In summary, the MC10H172FN is a reliable and efficient solution for designers looking to bridge the gap between PECL and NECL logic levels. Its high-speed performance, coupled with ON Semiconductor's reputation for quality, makes it an indispensable component for telecommunications, computing, and other advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess