EN
  • EN
  • DE

MC10H171FN

Part No MC10H171FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Binary to 1-4 Decoder (Low)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
RoHS State Request Verification
Win Source Part Number 1217288-MC10H171FN
Manufacturer Homepage www.onsemi.com
Family Name MC10H171
Introduction Date March 31, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H171FN CAD Model

Description

Product Overview: MC10H171FN from ON Semiconductor

The MC10H171FN is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of advanced digital systems. This device is a versatile 5V ECL Quad TTL to MECL Translator, meticulously engineered to provide reliable and efficient translation from TTL logic levels to MECL logic levels.

Key Features

  • High-Speed Operation: The MC10H171FN is built for speed, making it suitable for high-frequency applications where rapid signal processing is crucial.
  • Quad Translator: It features four independent translator circuits, allowing for simultaneous translation of multiple signals.
  • 5V ECL: Designed to operate with a 5V power supply, this device is compatible with various Emitter Coupled Logic (ECL) systems.
  • MECL Compatibility: The output is compatible with MECL 10K logic gates, ensuring seamless integration with existing MECL circuitry.
  • Pb-Free Package: The MC10H171FN comes in a plastic leaded chip carrier (PLCC) package that is lead-free, making it an environmentally friendly choice for electronic manufacturing.

Applications

The MC10H171FN is ideal for a wide range of applications where TTL to MECL level translation is required. This includes, but is not limited to, the following:

  • High-speed digital data processing systems
  • Telecommunications and networking equipment
  • Signal integrity and conditioning circuits
  • Test and measurement instrumentation
  • Computing and data storage systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H171FN is no exception. It is manufactured to meet the stringent standards of the electronics industry, ensuring long-term performance and stability in your applications.

Whether you're designing high-speed interfaces or integrating TTL and MECL systems, the MC10H171FN from ON Semiconductor provides the performance and reliability needed to keep your systems running at their best.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess