EN
  • EN
  • DE
  • IT

MC10H165P

Part No MC10H165P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC ENCODER 8INP PRIORITY 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Priority Encoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 128667-MC10H165P
Ultra Librarian 3D Model Ultra Librarian MC10H165P CAD Model

Description

The MC10H165P is a versatile and high-performance logic comparator designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This device is part of the 10H series, which is well-known for its high-speed ECL logic family, making it an ideal choice for applications that require fast and reliable digital comparisons.

Key Features

  • High-Speed Performance: The MC10H165P operates at exceptional speed, which is a hallmark of Emitter Coupled Logic (ECL). This makes it suitable for high-frequency or fast-switching applications.
  • Dual Supply Voltage: This device typically operates on a dual supply voltage of -5.2 V, which is standard for ECL logic devices, ensuring compatibility with existing systems.
  • Expandable: Multiple MC10H165P units can be cascaded for applications requiring more than 4-bit comparisons, providing flexibility and scalability in system design.
  • Low Power Dissipation: Despite its high-speed capabilities, the MC10H165P is designed to have low power consumption, which is beneficial for reducing overall system power requirements.
  • Compatible Output: The outputs are 100K ECL compatible, allowing for seamless integration with other ECL logic components and systems.

Applications

The ON Semiconductor MC10H165P is suitable for a wide range of applications, particularly where speed and accuracy are critical. Some common applications include:

  • High-speed data processing systems
  • Digital signal processing (DSP)
  • Instrumentation and measurement equipment
  • Telecommunications equipment
  • Computer systems and networks

Product Specifications

The MC10H165P is a 4-bit magnitude comparator that provides the function of comparing two 4-bit words (A and B) and determining whether A > B, A

For designers and engineers seeking a reliable and fast logic comparator, the MC10H165P from ON Semiconductor offers an excellent solution that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess