The MCH3308-T2 from ON Semiconductor is a state-of-the-art MOSFET designed to deliver high performance in a variety of applications. This device is a member of ON Semiconductor's extensive MOSFET portfolio, known for their reliability and efficiency. The MCH3308-T2 is a P-Channel MOSFET, making it ideal for use in switch mode power supplies, power management systems, and other applications that require efficient power control.
Key Features
- Low On-Resistance: This MOSFET offers a low on-resistance, which means it has a minimal voltage drop when conducting and thus reduces power loss, improving overall efficiency.
- High-Speed Switching: The MCH3308-T2 is designed for high-speed switching applications, providing quick response times and enabling high-frequency operation.
- Low Threshold Voltage: With a low threshold voltage, this device can be easily driven by low-voltage control circuits, making it suitable for battery-operated devices and portable electronics.
- Small Package: The compact SOT-23 package allows for a small footprint on PCBs, which is critical in space-constrained applications.
Applications
The versatility of the MCH3308-T2 MOSFET makes it suitable for a wide range of applications, including:
- Power Management Systems
- DC/DC Converters
- Battery Powered Devices
- Load Switching
- Motor Control Circuits
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30 V
Gate-Source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
With its robust performance and small size, the ON Semiconductor MCH3308-T2 MOSFET is an excellent choice for designers looking to optimize their power management solutions.