EN
  • EN
  • DE

MC10H161FNR2

Part No MC10H161FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER BIN 1:8 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 127834-MC10H161FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H161FNR2 CAD Model

Description

ON Semiconductor MC10H161FNR2 Product Overview

The MC10H161FNR2 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is a part of the MC10 series, which is well-known for its robustness and reliability in various applications. The MC10H161FNR2 is a logic-level translator that is specifically engineered to address the needs of high-speed signal processing and data communication systems.

Key Features

  • Versatile Logic Conversion: The MC10H161FNR2 is capable of translating signals between different logic levels, making it an essential component for systems that require interfacing between incompatible logic families.
  • High-Speed Operation: Designed to operate at high speeds, this device is suitable for applications that demand quick response times and fast data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10H161FNR2 maintains low power consumption, contributing to energy-efficient designs.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability and performance stability under varying environmental conditions.
  • Durable Packaging: It comes in a robust PLCC (Plastic Leaded Chip Carrier) package, which provides excellent protection against physical damage and enhances its longevity.

Applications

The MC10H161FNR2 is ideal for use in a variety of applications where logic level translation and high-speed operation are required. Its typical applications include:

  • Data communication equipment
  • Networking hardware
  • Signal processing units
  • Computer systems and peripherals
  • Telecommunication interfaces

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H161FNR2 is no exception. Each device is rigorously tested to meet stringent industry standards for performance and reliability. Customers can trust that they are getting a product that will not only perform well but also stand the test of time in their critical applications.

Support and Resources

ON Semiconductor provides comprehensive technical support and resources for the MC10H161FNR2, including datasheets, application notes, and design tools. This ensures that designers and engineers can effectively incorporate the device into their designs with the backing of ON Semiconductor's expertise.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0843 $61.0116
28+ $4.1719 $116.8132
43+ $4.0413 $173.7759
60+ $3.9108 $234.6480
77+ $3.7803 $291.0831
103+ $3.3899 $349.1597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess