EN
  • EN
  • DE

MC10H158FN

Part No MC10H158FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer (Non-Inverting) | IC MUX QUAD 2INP NONINV 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) -4.94V ~ -5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H158
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217272-MC10H158FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H158FN CAD Model

Description

ON Semiconductor MC10H158FN: A Versatile Quad 2-Input Multiplexer

The MC10H158FN is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This quad 2-input multiplexer is part of the 10H series of components, which are known for their reliability and efficiency in a wide range of digital applications.

Constructed with ECL (Emitter Coupled Logic) technology, the MC10H158FN offers rapid switching speeds and a high degree of precision. This makes it an ideal choice for high-speed data transmission and complex computing tasks where accuracy and timing are critical.

The device features four individual 2-input multiplexers on a single chip, providing designers with the flexibility to route data from two different inputs to one output line per multiplexer. This capability simplifies the design of data selectors, binary counters, and other logic systems that require careful management of multiple data streams.

With a differential ECL output structure, the MC10H158FN ensures reduced noise and improved signal integrity, which is essential for maintaining the integrity of high-speed signals. The multiplexer operates with a typical supply voltage of -5.2V, which is standard for ECL-based components, allowing easy integration into existing ECL systems.

The MC10H158FN comes in a compact, surface-mount PLCC (Plastic Leaded Chip Carrier) package, which not only saves valuable board space but also provides excellent thermal performance and durability. The package is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term reliability even under harsh operating conditions.

ON Semiconductor's commitment to quality is evident in the MC10H158FN, which is designed to meet or exceed the stringent requirements of the electronics industry. Whether used in communication systems, data processing equipment, or high-speed instrumentation, this multiplexer is a versatile and reliable choice for any designer looking to optimize their digital circuitry.

Overall, the MC10H158FN is a testament to ON Semiconductor's dedication to providing high-quality, high-performance components that drive innovation and efficiency in the electronics world.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3075 $59.9950
62+ $1.8933 $117.3846
95+ $1.8341 $174.2395
131+ $1.7749 $232.5119
169+ $1.7158 $289.9702
226+ $1.5382 $347.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess