EN
  • EN
  • DE

MC10H136FN

Part No MC10H136FN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 250MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H136
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217265-MC10H136FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H136FN CAD Model

Description

ON Semiconductor MC10H136FN - Triple Line Receiver

The ON Semiconductor MC10H136FN is a high-performance triple line receiver designed to satisfy the demanding requirements of communication and data processing applications. This integrated circuit is part of the 10H series and is specifically crafted to offer excellent electrical characteristics while maintaining signal integrity and operational reliability.

Key Features

  • High-Speed Performance: The MC10H136FN is capable of handling fast signal transitions, making it suitable for high-speed data communication.
  • Triple Line Receiver: It contains three independent line receivers in one package, providing a compact solution for systems that require multiple receiving channels.
  • MECL 10K Compatible: This device is compatible with MECL 10K logic standards, ensuring easy integration into existing systems using this logic family.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various power supply levels for flexible system design.
  • Differential Inputs: The MC10H136FN features differential inputs, which enhance noise immunity and allow for the reception of low-level differential signals.

Applications

The versatility of the MC10H136FN makes it suitable for a wide range of applications, including:

  • Data communication systems
  • Digital signal processing
  • Instrumentation
  • High-speed logic translation
  • Networking equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC10H136FN is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. The device is provided in a PLCC-20 package, which offers robust physical protection and good thermal characteristics, making it suitable for operation in various environmental conditions.

Ordering Information

To order the MC10H136FN or to obtain more information about pricing and availability, customers can visit the ON Semiconductor website or contact an authorized distributor. Technical documentation, including datasheets and application notes, is also available to assist in the design and implementation process.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6043 $79.8129
6+ $21.8295 $130.9770
9+ $21.1469 $190.3221
12+ $20.4654 $245.5848
15+ $19.7828 $296.7420
20+ $17.7362 $354.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess