EN
  • EN
  • DE

MC10H135FNR2

Part No MC10H135FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage (V) -4.9V ~ -5.46V
Current - Quiescent (Iq) 68mA
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Family Part Number 10H135
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217263-MC10H135FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H135FNR2 CAD Model

Description

ON Semiconductor MC10H135FNR2

The MC10H135FNR2 is a high-performance, dual-modulus prescaler designed by ON Semiconductor, a leader in semiconductor solutions. This integrated circuit is part of the MC10 series, which is renowned for its high speed and exceptional reliability. The device is fabricated using ON Semiconductor's advanced bipolar technology, ensuring that it meets the stringent requirements of high-frequency applications.

Key Features

  • Dual-Modulus Functionality: The prescaler can operate in both divide-by-5 and divide-by-8 modes, providing flexibility in frequency division for various applications.
  • High Frequency Operation: With the capability to handle frequencies up to 1.1 GHz, the MC10H135FNR2 is ideal for use in RF and high-speed digital systems.
  • Low Power Consumption: Designed to be energy-efficient, the device consumes minimal power, making it suitable for portable and battery-powered equipment.
  • Fast Switching Time: The fast switching time of the prescaler ensures quick transitions between operating modes, contributing to the overall performance of the system.
  • Single Supply Voltage: The MC10H135FNR2 operates on a single supply voltage, simplifying power supply design and reducing component count.

Applications

The MC10H135FNR2 is versatile and can be utilized in a variety of applications, including:

  • PLL (Phase-Locked Loop) circuits
  • Frequency synthesizers
  • Wireless communication systems
  • Test equipment and instrumentation
  • High-speed digital signal processing

Package and Quality

ON Semiconductor provides the MC10H135FNR2 in a PLCC-20 (Plastic Leaded Chip Carrier) package, which offers robustness and ease of handling for manufacturing processes. The device meets the high-quality standards expected from ON Semiconductor, ensuring reliability and performance consistency for critical applications.

Conclusion

In summary, the MC10H135FNR2 from ON Semiconductor is a sophisticated component that offers high-frequency operation, dual-modulus division, and low power consumption. It is an excellent choice for designers looking to implement frequency division in their high-speed digital or RF communication systems. ON Semiconductor's commitment to quality and performance makes the MC10H135FNR2 a reliable and efficient solution for advanced electronic designs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess