EN
  • EN
  • DE

MCH3485-TL-H

Part No MCH3485-TL-H
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830529-MCH3485-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH3485-TL-H CAD Model

Description

The MCH3485-TL-H from ON Semiconductor is a cutting-edge P-Channel MOSFET designed for high-speed switching applications across various electronic sectors. This device is built to deliver both high performance and reliability, which are critical for modern electronic equipment.

Key Features

  • Low On-Resistance: The MCH3485-TL-H boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can handle high-speed operations, making it ideal for power management and conversion systems.
  • Compact Design: It comes in a small flat lead package that allows for space-saving on PCBs, which is essential for miniaturized electronic devices.
  • Enhanced Durability: The device is designed to withstand tough conditions, ensuring a long operational lifespan even under stressful environments.
  • Lead-Free and RoHS Compliant: Aligning with environmental standards, the MCH3485-TL-H is lead-free and complies with RoHS regulations, making it a responsible choice for eco-friendly electronics manufacturing.

Applications

The versatile nature of the MCH3485-TL-H allows it to be used in a wide array of applications, including but not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Portable Devices

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -30V
Continuous Drain Current (ID) -6A
Power Dissipation (PD) 1.2W
Operating Temperature Range -55°C to +150°C

In conclusion, the MCH3485-TL-H from ON Semiconductor is an exemplary component for designers looking to enhance efficiency and performance in their power switching applications. Its high-speed capabilities, low on-resistance, and compact footprint make it a valuable addition to any project demanding high-quality power control.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess