EN
  • EN
  • DE

XW1E-BV404M-RH-EMO

Part No XW1E-BV404M-RH-EMO
Manufacturer IDEC
Catalog Switches- Emergency Stop (E-Stop) Switches
Description E-STOP EMO NON ILLUMINATED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204249-XW1E-BV404M-RH-EMO
Package Bulk
Product Status Active
Mounting Type Panel Mount, Front
Reset Operation Pull or Twist
Circuit 4PST-NC
Switch Function On-Off
Current Rating (Amps) 5A (AC), 2A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Panel Cutout Dimensions Circular - 22.30mm Dia
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating Temperature -25°C ~ 60°C
Manufacturer IDEC
Category Switches -Emergency Stop (E-Stop) Switches
Series XW
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian XW1E-BV404M-RH-EMO CAD Model

Description

• Lead-free, RoHS compliant.
• The depth behind the panel is only 27.9 mm for 1 to 4 contacts.
• IDEC’s original “Safe break action” ensures that the contacts open when the contact block is detached from the operator.
• 1 to 4NC main contacts and 1NO monitor contact
• Push-to-lock, Pull or Turn-to-reset operator
• Direct opening action mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K)
• Safety lock mechanism (IEC60947-5-5, 6.2)
• Degree of protection IP65 (IEC60529)

You May Also Be Interested in

Omron
SWITCH E-STOP PULL RESET 5A 125V
Need more? Email Us
Schneider Electric
SW E-STOP PULL RESET 1.5A 120V
Need more? Email Us
Omron
SWITCH ESTOP TWIST RESET 5A 125V
Need more? Email Us
Schneider Electric
SW E-STOP TWIST RESET 1.5A 120V
Need more? Email Us
Omron
SWITCH E-STOP 40MM
Need more? Email Us
Omron
SWITCH ESTOP TWIST RESET 5A 125V
Need more? Email Us
Omron
SWITCH E-STOP 60MM
Need more? Email Us
Omron
SWITCH E-STOP 40MM
Need more? Email Us
Omron
SWITCH E-STOP 40MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess