EN
  • EN
  • DE

MC10H131L

Part No MC10H131L
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.9 V to -5.46 V
Current - Quiescent 56mA
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Dimension 16-CDIP (0.300", 7.62mm)
Win Source Part Number 074432-MC10H131L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H131L CAD Model

Description

The MC10H131L from ON Semiconductor is a high-performance, dual D-type flip-flop integrated circuit designed to meet the demands of high-speed digital systems. This ECL-compatible component is essential for applications requiring fast edge rates and precise timing, making it an ideal choice for telecommunications, computing, and industrial markets.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Propagation Delay: Fast propagation times for high-speed operations
  • Operating Voltage: Optimized for 5V power supply
  • Temperature Range: Capable of operating in a wide temperature range, ensuring reliability in various environments
  • Package: Housed in a robust, industry-standard package for easy integration into a variety of circuit designs
  • Technology: Utilizes advanced ECL (Emitter-Coupled Logic) technology for high-speed performance

Performance and Applications

The MC10H131L is designed to toggle at high speeds, providing reliable performance for critical timing applications. The device's dual flip-flop configuration allows for synchronous operations, making it suitable for frequency division, shift registers, and state machines. Its fast edge rates are particularly beneficial in systems where delays cannot be tolerated.

With its robust design and high-speed capabilities, the MC10H131L is commonly used in complex digital systems such as high-speed data processing, communication systems, and advanced computing hardware. Its ECL compatibility ensures seamless integration with other ECL logic devices, maintaining signal integrity across the entire system.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H131L is no exception. Each component is rigorously tested to meet stringent industry standards, ensuring long-term performance and stability. This dedication to excellence makes ON Semiconductor's MC10H131L a trusted choice for engineers and designers looking for a reliable dual D-type flip-flop solution.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess