The MC10H130FNR2 is a versatile integrated circuit designed by ON Semiconductor, a leader in the semiconductor industry. This high-performance device is specifically engineered to translate Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels, making it an essential component for systems that require integration between different logic families.
Key Features
- Logic Translation: Provides seamless conversion from ECL logic levels to TTL logic levels.
- High Speed: Designed for rapid signal processing, ensuring minimal delay in critical applications.
- Temperature Range: Operates reliably over a broad temperature range, making it suitable for industrial environments.
- Power Consumption: Optimized for low power consumption, which is ideal for power-sensitive designs.
- Package: Available in a PLCC-20 package, offering a compact footprint for space-constrained applications.
Applications
The MC10H130FNR2 is ideal for use in a wide range of applications, including:
- Digital signal processing
- Data communication systems
- High-speed computer interfaces
- Telecommunications equipment
Technical Specifications
The device boasts a number of technical specifications that make it a strong contender for various applications:
- Supply Voltage: 5V ±5%
- Input Voltage: ECL compatible
- Output Voltage: TTL compatible
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC10H130FNR2 is manufactured under stringent quality control standards to ensure performance and reliability. For designers and engineers looking for a dependable ECL to TTL translation solution, the MC10H130FNR2 by ON Semiconductor offers the perfect blend of speed, efficiency, and durability.