EN
  • EN
  • DE

MC10H123FN

Part No MC10H123FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Triple 4-3-3-Input Bus Driver | IC GATE NOR 3CH 4/3/3-INP 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 4, 3, 3
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.6ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Supplier Device Package 20-PLCC (9x9)
Manufacturer Package 20-LCC
Family Part Number 10H123
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217247-MC10H123FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H123FN CAD Model

Description

ON Semiconductor MC10H123FN Overview

The ON Semiconductor MC10H123FN is a high-performance, triple 4-input OR/NOR gate designed for use in advanced ECL systems. This integrated circuit (IC) is part of ON Semiconductor's 10H series, which is renowned for its fast switching speeds and reliability in critical applications. The MC10H123FN is specifically crafted to meet the stringent requirements of high-speed digital systems, offering both OR and NOR logic functions in a single package.

Key Features

  • Logic Type: Triple 4-input OR/NOR gate
  • Voltage Supply: The device typically operates at -4.94V to -5.46V.
  • High Speed: Fast propagation delay times, ensuring quick response in high-speed circuits.
  • Temperature Range: The MC10H123FN operates over a full military temperature range, making it suitable for demanding environments.
  • Package: Housed in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint and is suitable for surface-mount technology (SMT).

Applications

The versatility of the MC10H123FN allows it to be used in a wide array of applications, particularly where high-speed logic operations are critical. Some common applications include:

  • High-speed computing
  • Telecommunications equipment
  • Instrumentation
  • Precision timing circuits
  • Signal processing units

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H123FN is manufactured under strict quality control standards, ensuring it meets the reliability demands of industrial and military-grade applications. With its robust design, it provides stable performance over a wide range of operating conditions.

Conclusion

The MC10H123FN from ON Semiconductor is an optimal solution for designers seeking a reliable and fast triple 4-input OR/NOR gate. Its high-speed capabilities, combined with the robustness of the 10H series, make it an excellent choice for sophisticated electronic systems that require the utmost in speed and reliability.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1391 $64.1730
70+ $1.7556 $122.8920
105+ $1.7013 $178.6365
145+ $1.6459 $238.6555
185+ $1.5916 $294.4460
245+ $1.4264 $349.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess