EN
  • EN
  • DE

MC10H113P

Part No MC10H113P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad Exclusive OR Gate | IC GATE XOR 4CH 2-INP 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.8ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style Through Hole
Supplier Device Package 16-DIP
Manufacturer Package 16-DIP
Family Part Number 10H113
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1217237-MC10H113P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H113P CAD Model

Description

The MC10H113P is a quintessential component from ON Semiconductor, renowned for its high-speed performance and reliability in digital applications. This integrated circuit is a member of the 10H series, which is specifically designed to meet the rigorous demands of high-speed digital systems. The MC10H113P is particularly well-suited for use in ECL (Emitter-Coupled Logic) systems, offering fast switching times and low power consumption.

Key Features

  • Logic Type: The MC10H113P is a Quad 2-Input OR/NOR Gate, providing versatile logic operations for complex digital circuits.
  • High Speed: This device boasts propagation delays of typically less than 1.5 ns, ensuring rapid response times for critical applications.
  • Power Supply: It operates on a standard -5.2 V power supply, common in ECL systems, and is characterized for operation from 0°C to 75°C.
  • Package: The component comes in a 16-pin DIP (Dual In-line Package), which is widely used and easily integrated into existing systems.
  • Compatibility: MC10H113P is fully compatible with MECL 10K logic standards, allowing for seamless integration with other ECL components.

Applications

The MC10H113P is ideal for high-speed digital environments where rapid data processing is paramount. Its applications range from telecommunications and computing systems to industrial controls and complex signal processing units. The device's fast switching capabilities make it an excellent choice for frequency division, counters, and high-speed logic circuits.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H113P is no exception. It is fabricated using ON Semiconductor's advanced processing techniques, which ensure high reliability and performance consistency. Customers can trust the MC10H113P for their mission-critical applications where failure is not an option.

Conclusion

With its combination of speed, versatility, and reliability, the MC10H113P from ON Semiconductor is an invaluable asset for any high-speed digital application. Its adherence to industry standards and compatibility with ECL systems makes it a go-to choice for designers looking to enhance their digital systems' performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess