The ON Semiconductor MC10H107MR2 is a versatile and high-performance triple 2-input XOR gate, designed for use in ECL systems. This integrated circuit is a crucial component for applications requiring fast and precise logical operations. It is particularly suitable for high-speed digital systems where signal integrity and timing are critical.
Key Features
- High-Speed Performance: The MC10H107MR2 is optimized for exceptional speed, which is essential for modern digital systems that operate at high frequencies.
- Triple 2-Input XOR Gates: The device contains three independent XOR gates, providing flexibility in complex logic circuits or parallel processing applications.
- MECL 10K Compatible: This device is compatible with MECL 10K logic standards, ensuring easy integration into existing ECL systems.
- Power Supply: The recommended operating voltage is -5.2 V, typical for ECL logic families.
- Temperature Range: The MC10H107MR2 operates over a full military temperature range, making it reliable in extreme conditions.
- Packaging: It comes in a small and robust SOIC-16 package, providing a compact solution for space-constrained applications.
Applications
The ON Semiconductor MC10H107MR2 is ideal for a broad range of applications, including:
- High-speed digital signal processing (DSP)
- Communication systems
- Encryption and data security
- Complex logic circuits
- Precision timing circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MC10H107MR2 is no exception. It is manufactured with state-of-the-art technology and rigorous testing to ensure it meets the highest industry standards. Customers can trust this device for critical applications where consistent performance is a must.