EN
  • EN
  • DE

MC10H107MG

Part No MC10H107MG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR TRIPLE 16SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-SOEIAJ
Manufacturer ON Semiconductor
Series 10H
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 75°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SOEIAJ
Family Name MC10H107
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926046-MC10H107MG
Ultra Librarian 3D Model Ultra Librarian MC10H107MG CAD Model

Description

ON Semiconductor MC10H107MG - Triple 2-Input NOR Gate

The MC10H107MG is a high-performance triple 2-input NOR gate integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a member of the 10H series, designed to meet the demanding requirements of high-speed digital systems. The MC10H107MG is fabricated with ON Semiconductor's advanced MOSAIC V bipolar technology, which provides a combination of high speed and low power consumption.

Contained within a compact surface mount package, the MC10H107MG is ideal for space-constrained applications that require high-speed logic operations. The device operates over a wide voltage range and provides fast switching performance, making it suitable for a variety of high-speed computing and telecommunications applications.

Key Features:

  • Logic Type: Triple 2-Input NOR Gate
  • Package: SOEIAJ-16, a small and reliable surface mount package
  • Operating Voltage Range: The device supports a broad range of operating voltages, typically from 4.5V to 5.5V, allowing for flexible integration into various circuit designs.
  • High-Speed Performance: The MC10H107MG offers fast propagation delay times, which are crucial for high-speed digital circuits.
  • Power Dissipation: Despite its high-speed capabilities, the device is designed to maintain low power consumption, making it an efficient choice for power-sensitive applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Technology: Utilizes ON Semiconductor's MOSAIC V bipolar technology, which is known for its speed-power product optimization.

Applications:

The MC10H107MG is suitable for a wide range of applications, including but not limited to:

  • High-speed logic circuits
  • Telecommunication systems
  • Networking equipment
  • Data processing units
  • Instrumentation and control systems

With its combination of speed, efficiency, and reliability, the ON Semiconductor MC10H107MG is an excellent choice for designers looking to enhance the performance of their digital systems. Its robust design and manufacturing quality ensure that it will continue to be a preferred component for high-speed logic solutions.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8353 $73.6706
4+ $30.2240 $120.8960
6+ $29.2793 $175.6758
9+ $28.3345 $255.0105
11+ $27.3897 $301.2867
15+ $24.5565 $368.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess