EN
  • EN
  • DE

MC10H104PD

Part No MC10H104PD
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters - Multi - Function,Configurable
Manufacturer ON Semiconductor
Win Source Part Number 316702-MC10H104PD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H104PD CAD Model

Description

ON Semiconductor MC10H104PD: A Versatile Quad 2-Input AND Gate

The MC10H104PD is a high-performance integrated circuit from ON Semiconductor, designed to meet the demanding requirements of high-speed digital systems. This device is a member of the 10H series, which is known for its fast switching times and robust operation. The MC10H104PD specifically is a quad 2-input AND gate that operates with exceptional efficiency and reliability.

Constructed using ON Semiconductor's advanced MOSAIC V technology, the MC10H104PD provides a significant advantage in terms of speed and power consumption. This technology ensures that the IC can handle high-frequency signals with ease, making it an ideal choice for applications in telecommunications, computing, and high-speed data processing.

The MC10H104PD comes in a 16-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards. The pin configuration is designed to simplify the PCB layout process, ensuring that designers can incorporate the device into their systems without unnecessary complications.

Key features of the MC10H104PD include:

  • High-Speed Performance: The device is capable of handling fast signal transitions, making it suitable for high-speed logic operations.
  • Quad 2-Input AND Gates: With four independent AND gates, this IC can perform multiple logic functions simultaneously, increasing the overall system efficiency.
  • Compatibility: The MC10H104PD is compatible with MECL 10H and 100H logic levels, providing designers with flexibility in interfacing with other components.
  • Power Supply: The device operates over a wide range of voltages, typically from -4.94V to -5.46V, ensuring stable performance across different power conditions.
  • Temperature Range: This IC is designed to work reliably over an extended temperature range, making it suitable for industrial applications.

Whether you're designing a high-speed computer, a sophisticated telecommunications system, or any other digital application that requires fast and reliable logic operations, the MC10H104PD from ON Semiconductor is an excellent choice. Its combination of speed, power efficiency, and robustness makes it a cornerstone component for any system that demands the very best in digital logic performance.

For detailed specifications and application notes, designers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess