EN
  • EN
  • DE

MC10H104M

Part No MC10H104M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 16-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 AND/NAND Output
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.75ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Dimension 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 125670-MC10H104M
Ultra Librarian 3D Model Ultra Librarian MC10H104M CAD Model

Description

ON Semiconductor MC10H104M Quad 2-Input AND Gate

The ON Semiconductor MC10H104M is a high-performance integrated circuit that serves as a quad 2-input AND gate. This device is part of ON Semiconductor's 10H series, which is well-regarded for its fast switching speeds and reliable performance in a variety of digital applications. The MC10H104M is specifically designed to meet the demanding requirements of high-speed logic systems.

Constructed with advanced silicon-gate MOS technology, the MC10H104M features four independent 2-input AND gates in a single package. This makes it an ideal choice for applications where board space is at a premium and multiple logic functions are required. Each gate is capable of handling fast input rise and fall times, which is essential for modern digital circuits that operate at high frequencies.

This integrated circuit operates over a wide voltage range, typically from 4.5V to 5.5V, which allows for compatibility with standard ECL (Emitter Coupled Logic) power supply voltages. Its differential inputs allow for increased noise immunity and its outputs are fully compatible with ECL 10K logic levels. The MC10H104M also features open-emitter outputs which provide the option to wire OR the outputs, adding to the flexibility of the device.

The MC10H104M comes in a durable, surface-mount SOIC-16 package, which ensures a compact footprint on printed circuit boards. This package type also provides improved thermal performance and reduces the likelihood of mechanical stress that can affect the device's operation. The IC is designed with industry-standard pinout, making it easy to integrate into existing designs without the need for significant board changes.

Applications for the ON Semiconductor MC10H104M are diverse and include high-speed logic gating, signal gating, input/output buffering, and logic signal multiplexing. Its robust performance characteristics make it suitable for use in telecommunications, computing, instrumentation, and control systems where reliability and speed are crucial.

In conclusion, the ON Semiconductor MC10H104M is a versatile and dependable component for designers looking to implement high-speed AND logic functions within their electronic systems. Its combination of fast switching, compact packaging, and compatibility with ECL systems make it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1667 $64.6668
9+ $13.2649 $119.3841
14+ $12.8505 $179.9070
19+ $12.4359 $236.2821
25+ $12.0214 $300.5350
33+ $10.7778 $355.6674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess