EN
  • EN
  • DE

MC10H103L

Part No MC10H103L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 OR/NOR Output
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.3ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Dimension 16-CDIP (0.300", 7.62mm)
Win Source Part Number 074426-MC10H103L
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian MC10H103L CAD Model

Description

ON Semiconductor MC10H103L: Triple 2-Input NAND Gate

The ON Semiconductor MC10H103L is a high-performance triple 2-input NAND gate designed to meet the demanding requirements of high-speed digital systems. This integrated circuit is part of the MC10 series, which is renowned for its fast switching times and low power consumption, making it ideal for a variety of applications including telecommunications, computing, and industrial control systems.

Constructed using ON Semiconductor's advanced silicon-gate MOS technology, the MC10H103L offers excellent performance characteristics. It operates over a wide voltage range and provides a high degree of signal integrity with its differential inputs, ensuring robust operation even in noisy environments. The device is also characterized by its high noise immunity, thanks to the incorporation of hysteresis at the input stage.

The package for the MC10H103L is a ceramic leadless chip carrier, which not only provides excellent thermal properties but also minimizes the footprint on printed circuit boards. This compact form factor is highly beneficial for space-constrained applications, allowing designers to maximize functionality in a minimal amount of space.

Key features of the MC10H103L include:

  • High-Speed Performance: This device is optimized for exceptional speed, making it suitable for high-frequency operations.
  • Low Power Dissipation: Despite its high-speed capabilities, the MC10H103L maintains low power consumption, contributing to energy efficiency in system designs.
  • Wide Operating Voltage Range: The device can function effectively across a broad range of supply voltages, offering flexibility in various operating conditions.
  • Differential Inputs: The differential inputs provide improved noise immunity, ensuring reliable performance in electrically noisy environments.
  • Temperature Range: The MC10H103L can operate over an extended temperature range, making it suitable for industrial applications with varying thermal conditions.

Whether you're designing a high-speed computer interface, a telecommunications switch, or a control system for industrial automation, the ON Semiconductor MC10H103L provides the performance and reliability needed to create efficient and effective solutions.

With its combination of speed, power efficiency, and robustness, the MC10H103L is a valuable component for engineers looking to push the boundaries of digital system design.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess