EN
  • EN
  • DE

MC10H103FN

Part No MC10H103FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input OR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 OR/NOR Output
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.3ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Manufacturer Package 20-PLCC (9x9)
Package 20-LCC (J-Lead)
RoHS State Request Verification
Win Source Part Number 1217216-MC10H103FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H103
Introduction Date December 19, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 46
Ultra Librarian 3D Model Ultra Librarian MC10H103FN CAD Model

Description

ON Semiconductor MC10H103FN: A Robust Triple 3-Input NOR Gate

The MC10H103FN from ON Semiconductor is a high-performance triple 3-input NOR gate device, designed to operate with exceptional speed and reliability. This integrated circuit is part of the 10H series, which is fabricated with a silicon-gate MECL 10KH process, ensuring a perfect blend of speed and power efficiency for a wide range of applications.

Housed in a compact PLCC-20 package, the MC10H103FN is engineered to accommodate the rigorous demands of high-speed digital systems. With its fast propagation delay and minimal power consumption, this device is ideal for applications requiring the highest level of performance in terms of speed and power.

Key Features

  • Technology: Utilizes the silicon-gate MECL 10KH process for superior speed and thermal performance.
  • Speed: Offers fast propagation delays, making it suitable for high-speed logic operations and signal processing.
  • Power Consumption: Features low power consumption, providing energy efficiency for power-sensitive designs.
  • Package: Comes in a space-saving PLCC-20 package, which is ideal for compact circuit boards.
  • Logic Type: Consists of three independent 3-input NOR gates, offering versatile logic operations within a single IC.
  • Temperature Range: Operates over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The MC10H103FN is suitable for an array of applications, particularly where high-speed logic and minimal power dissipation are critical. It is commonly used in:

  • Telecommunications equipment
  • Data processing systems
  • Instrumentation and control systems
  • High-speed computers and peripherals
  • Aerospace and military electronics

With its robust design and versatile logic capabilities, the MC10H103FN from ON Semiconductor is a top choice for engineers and designers looking to enhance the performance and efficiency of their digital systems. Its reliability and functional density make it an indispensable component in the development of advanced electronics.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7588 $61.5580
85+ $1.4431 $122.6635
125+ $1.3980 $174.7500
175+ $1.3530 $236.7750
225+ $1.3078 $294.2550
300+ $1.1726 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess