EN
  • EN
  • DE

MC10H102ML1

Part No MC10H102ML1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters - Multi - Function,Configurable
Manufacturer ON Semiconductor
Win Source Part Number 316700-MC10H102ML1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H102ML1 CAD Model

Description

ON Semiconductor MC10H102ML1 Product Overview

The MC10H102ML1 is a high-performance, versatile logic gate device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the 10H series, which is well-known for its high-speed ECL logic family, offering rapid switching times and low power consumption.

Key Features

  • High-Speed Performance: The MC10H102ML1 is designed for applications requiring the fastest switching capabilities. With propagation delay times significantly lower than conventional logic gates, it is an ideal choice for high-frequency or time-critical signal processing.
  • Quad 2-Input NOR Gate Configuration: This device contains four independent 2-input NOR gates, providing flexibility in complex logic circuit designs. It allows for a wide range of applications, from simple logic functions to intricate combinational circuits.
  • MECL 10K Compatible: This device is compatible with MECL 10K logic standards, ensuring easy integration into existing systems that utilize MECL 10K logic levels.
  • Temperature Range: The MC10H102ML1 is operational over a full military temperature range, making it suitable for extreme environments and demanding applications.
  • Power Supply: The device operates with a power supply voltage of -5.2 V, typical for ECL logic devices, which contributes to its high-speed performance.

Applications

The MC10H102ML1 is ideal for a variety of applications, including but not limited to:

  • High-speed digital systems
  • Telecommunications equipment
  • Computing and data storage networks
  • Aerospace and military electronics
  • Instrumentation and test equipment

Product Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable products. The MC10H102ML1 is manufactured with the latest technology and subjected to rigorous testing to ensure it meets the industry standards for performance and reliability. Customers can trust ON Semiconductor for dependable and consistent high-speed logic solutions.

Conclusion

The MC10H102ML1 from ON Semiconductor stands out as a superior choice for designers who require high-speed logic gates that can operate efficiently under a wide range of conditions. Its robust design, compatibility with MECL 10K standards, and military-grade temperature resilience make it an excellent component for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess