EN
  • EN
  • DE

MC10H102FN

Part No MC10H102FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Features 1 of 4 OR/NOR Output
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.25ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Supplier Device Package 20-PLCC (9x9)
Manufacturer Package 20-LCC
Family Part Number 10H102
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217211-MC10H102FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H102FN CAD Model

Description

ON Semiconductor MC10H102FN: Quad 2-Input NOR Gate

MC10H102FN Product Image

The MC10H102FN is a high-performance, quad 2-input NOR gate integrated circuit from ON Semiconductor, designed to address the needs of high-speed digital systems. This device is a member of the 10H series of logic gates, which are well-known for their high-speed operation and ECL (Emitter Coupled Logic) technology. The MC10H102FN is packaged in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) that offers a space-efficient solution for PCB designs.

Constructed with ON Semiconductor's advanced MOSAIC V bipolar process, the MC10H102FN exhibits exceptional electrical characteristics. It operates with a supply voltage of -4.2V to -5.7V, which is typical for ECL circuits, ensuring compatibility with other ECL-based components. The device boasts a propagation delay of typically 1.0 ns, making it an excellent choice for high-speed logic applications where timing is critical.

The MC10H102FN provides a differential output, which is a feature that enhances noise immunity—a crucial aspect for reliable operation in electrically noisy environments. This characteristic, along with its fast edge rates, makes it ideal for use in applications such as high-speed data transmission, computing, and telecommunications systems.

Additionally, the MC10H102FN has a fully compatible fan-out to other 10K family logic devices, which simplifies integration into existing designs that use this logic family. Its internal input pulldown resistors ensure that inputs are not left floating, which helps to prevent unintended device states and increases system stability.

In summary, the ON Semiconductor MC10H102FN quad 2-input NOR gate is an essential component for designers who require high-speed logic performance and noise immunity. With its fast switching capabilities, compatibility with ECL systems, and robust design, this device stands as a reliable building block for complex digital circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8796 $65.7860
75+ $1.5423 $115.6725
120+ $1.4940 $179.2800
160+ $1.4458 $231.3280
210+ $1.3977 $293.5170
280+ $1.2531 $350.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess