EN
  • EN
  • DE

MC10EP90DTR2

Part No MC10EP90DTR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRPL ECL-PECL 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1072980-MC10EP90DTR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MC10EP90DTR2 CAD Model

Description

ON Semiconductor MC10EP90DTR2: High-Speed Differential Receiver

The MC10EP90DTR2 from ON Semiconductor is a cutting-edge differential receiver designed for high-speed digital data processing applications. This device is a member of the 10EP series, renowned for its exceptional performance in terms of speed and signal integrity. The MC10EP90DTR2 is specifically engineered to receive ECL differential signals and convert them into PECL outputs, making it an ideal choice for communication systems, data centers, and advanced computing applications that require fast and reliable data transmission.

Constructed with meticulous attention to detail, the MC10EP90DTR2 boasts a robust feature set. It operates over a wide voltage range, typically from 3.0V to 5.5V, which provides flexibility in various system designs. The device is capable of handling data rates up to 3.0 Gb/s, ensuring it can keep up with the demands of high-speed data communication protocols.

The receiver's differential design not only improves noise immunity but also minimizes signal skew, thus maintaining signal fidelity over long distances and in electrically noisy environments. This characteristic is particularly important in applications where data integrity is paramount, such as in high-speed networking equipment and sophisticated signal processing systems.

ON Semiconductor has packaged the MC10EP90DTR2 in a compact TSSOP-8 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. This small footprint does not compromise the device's performance or reliability, making it a versatile solution for both compact and complex electronic assemblies.

Additional features of the MC10EP90DTR2 include a wide operating temperature range, typically from -40°C to +85°C, which ensures reliable operation even in extreme environmental conditions. The device also incorporates power-down functionality, which helps to reduce power consumption when the receiver is not in use, contributing to energy-efficient designs.

In summary, the MC10EP90DTR2 from ON Semiconductor is a high-performance differential receiver that meets the needs of modern high-speed digital systems. Its ability to handle fast data rates, along with its robust noise immunity and compact size, makes it an excellent choice for designers looking to optimize their data communication and processing applications.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8471 $71.3884
8+ $14.6442 $117.1536
13+ $14.1869 $184.4297
17+ $13.7283 $233.3811
22+ $13.2710 $291.9620
30+ $11.8988 $356.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess