EN
  • EN
  • DE

MC10EP58DTR2G

Part No MC10EP58DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 3.3/5V ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 116888-MC10EP58DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP58DTR2G CAD Model

Description

ON Semiconductor MC10EP58DTR2G Product Overview

The MC10EP58DTR2G is a high-performance, single differential 2:1 multiplexer from ON Semiconductor, designed to address the needs of high-speed data communication and signal processing applications. This advanced multiplexer is part of ON Semiconductor's EP58 series, known for its exceptional signal integrity and low power consumption. Its versatility makes it suitable for various applications, including networking, telecommunications, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: The MC10EP58DTR2G is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed signal processing.
  • Differential Design: The differential nature of the inputs and outputs provides improved noise immunity and minimizes signal distortion, ensuring data integrity over long distances and in electrically noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, this multiplexer operates with a minimal power draw, which is crucial for power-sensitive applications.
  • Flexible Voltage Range: The device supports a wide range of supply voltages from 3.0V to 5.5V, providing compatibility with various logic families and systems.
  • Enhanced Signal Integrity: The MC10EP58DTR2G boasts high bandwidth and a fast propagation delay, ensuring that signals are transmitted with high fidelity and minimal latency.

Applications

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Automated test equipment
  • High-speed data acquisition and signal processing

The MC10EP58DTR2G is available in a TSSOP-8 package, which provides a compact footprint for space-constrained applications. Its robust design ensures reliable operation over a broad temperature range, making it suitable for industrial and commercial environments. With its combination of speed, power efficiency, and signal integrity, the MC10EP58DTR2G from ON Semiconductor is a crucial component for designers looking to optimize their high-speed digital systems.

For detailed specifications and application support, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8071 $59.2284
10+ $12.1494 $121.4940
15+ $11.7706 $176.5590
21+ $11.3906 $239.2026
27+ $11.0106 $297.2862
36+ $9.8718 $355.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess