EN
  • EN
  • DE

MC10EP445FAR2G

Part No MC10EP445FAR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications Data Management
Interface Differential
Voltage - Supply 3V ~ 5.5V
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number MC10EP445
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 221599-MC10EP445FAR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP445FAR2G CAD Model

Description

ON Semiconductor MC10EP445FAR2G: High-Speed 3.3V ECL 8-Bit Serial to Parallel Converter

The MC10EP445FAR2G from ON Semiconductor is a state-of-the-art integrated circuit designed to deliver high-performance data conversion from serial to parallel format. This 8-bit serial to parallel converter operates on a 3.3V power supply and is part of the ECLinPS MAX™ family, which is renowned for its high-speed operation and exceptional signal integrity.

Constructed with advanced silicon germanium technology, the MC10EP445FAR2G offers a maximum operating frequency of 3.2 Gbps, making it an ideal choice for high-speed communication systems, data acquisition, and signal processing applications where rapid data throughput is essential. The device features a differential PECL (Positive Emitter Coupled Logic) data input and a differential clock input to minimize signal crosstalk and enhance noise immunity.

With its 8-bit wide parallel data outputs, this converter allows for easy interfacing with digital systems, providing a seamless transition from high-speed serial data streams to parallel data processing. The parallel outputs are LVCMOS/LVTTL compatible, ensuring broad compatibility with a variety of digital logic families.

The MC10EP445FAR2G is equipped with a number of functional features, including a programmable edge-triggered flip-flop that allows users to control the timing of the parallel data output. Furthermore, the device includes a synchronous reset function that resets the internal divider and output registers, ensuring reliable operation during power-up or after a system reset.

Housed in a compact 32-lead LQFP package, the MC10EP445FAR2G is designed for space-constrained applications and is fully specified over the industrial temperature range of -40°C to +85°C. This robust temperature performance makes it suitable for deployment in harsh industrial environments.

ON Semiconductor's commitment to quality and reliability is evident in the MC10EP445FAR2G, which is designed to meet the rigorous demands of high-speed digital data systems. With its combination of high-speed performance, data integrity, and ease of integration, this serial to parallel converter is a valuable component for any design requiring fast and reliable data conversion.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9880 $64.9400
11+ $10.6572 $117.2292
17+ $10.3234 $175.4978
24+ $9.9908 $239.7792
30+ $9.6581 $289.7430
41+ $8.6590 $355.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess