Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 10EP
Package Tube
Product Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC10EP32
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634493-MC10EP32D
Ultra Librarian 3D Model Ultra Librarian MC10EP32D CAD Model

Description

ON Semiconductor MC10EP32D - High-Speed Differential ECL Clock Divider

The ON Semiconductor MC10EP32D is a precision, high-speed integrated circuit designed specifically for clock division applications that require fast and accurate timing solutions. This device is part of ON Semiconductor's 10EP series, which is renowned for its performance in Emitter Coupled Logic (ECL) technology. The MC10EP32D is optimized for differential signaling, making it an ideal choice for communication and computing systems where noise immunity and high-speed operation are critical.

Key Features:

  • High-Speed Performance: The MC10EP32D boasts a maximum frequency of 3.2 GHz, ensuring that it can handle the clock division needs of high-speed digital systems.
  • Differential ECL Inputs/Outputs: Differential inputs and outputs provide improved signal integrity and noise immunity, which are essential for maintaining the integrity of high-speed signals.
  • Divide-by-2, -4, -8 Functionality: This versatile clock divider can be configured to divide the input clock by 2, 4, or 8, offering flexibility for various system design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10EP32D operates with a low power consumption, making it suitable for power-sensitive applications.
  • 5.0 V ECL Power Supply: The device is powered by a standard 5.0 V ECL supply voltage, which is common in ECL-based systems.
  • Operating Temperature Range: The MC10EP32D is operational over a broad temperature range, making it reliable in diverse environmental conditions.

Applications:

The MC10EP32D clock divider finds its use in a variety of high-performance applications such as:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Precision clock generation and distribution systems
  • High-frequency signal processing

Product Specifications:

The MC10EP32D is available in a space-saving 8-lead SOIC package, ensuring compatibility with compact PCB layouts. Its performance characteristics make it a standout option for designers looking for a reliable and efficient solution to meet the stringent requirements of today's high-speed digital systems.

With its combination of high-speed operation, flexible divide ratios, and differential signaling, the ON Semiconductor MC10EP32D represents a robust solution for advanced clock management in critical applications where performance and reliability cannot be compromised.

You May Also Be Interested in

Others
Lowest to $3.7437
ECAD model for NJ88C22MA
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.7244
ECAD model for 74HCT193N

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention