EN
  • EN
  • DE

MC10EP16VADTG

Part No MC10EP16VADTG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR HV ECL DIFF 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1072960-MC10EP16VADTG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MC10EP16VADTG CAD Model

Description

The MC10EP16VADTG from ON Semiconductor is a high-performance, 5 V ECL Differential Receiver/Driver designed to meet the stringent requirements of high-speed data communication systems. This integrated circuit is part of ON Semiconductor's 10EP series, which is known for its exceptional signal integrity and reliability.

Key Features

  • High-Speed Performance: The MC10EP16VADTG offers a maximum frequency of 3.2 GHz, making it suitable for ultra-fast data transmission applications.
  • Differential ECL Inputs and Outputs: This feature ensures reduced electromagnetic interference (EMI) and crosstalk, providing a more stable and noise-resistant data communication.
  • PECL Mode Operation: The device can be used in Positive Emitter Coupled Logic (PECL) mode by connecting the VBB pin to the data input for single-ended use.
  • Thermal Performance: Housed in a TSSOP-8 package, the MC10EP16VADTG offers efficient heat dissipation, ensuring stable operation even under high-speed conditions.

Applications

The MC10EP16VADTG is versatile and can be used in various high-speed digital data processing applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Serial data transmission
  • Signal buffering and amplification

Technical Specifications

Parameter Value
Supply Voltage (VCC) −4.2 V to −5.5 V
Input Voltage Range (VIN) 150 mV to 1.2 V
Operating Temperature Range −40°C to +85°C
Package Type TSSOP-8

The MC10EP16VADTG is a testament to ON Semiconductor's commitment to providing cutting-edge technology for high-speed signal processing. With its robust feature set and versatile applications, it is an ideal choice for designers looking to enhance their data communication systems' performance.

You May Also Be Interested in

Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess