EN
  • EN
  • DE

MC10EL52DG

Part No MC10EL52DG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 10EL
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive, Negative
Voltage - Supply -4.2V ~ -5.7V
Current - Quiescent (Iq) 25 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MC10EL52
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883246-MC10EL52DG
Ultra Librarian 3D Model Ultra Librarian MC10EL52DG CAD Model

Description

ON Semiconductor MC10EL52DG: A High-Performance Differential Clock Data Driver

The MC10EL52DG is a cutting-edge differential clock data driver designed by ON Semiconductor, a renowned industry leader in energy-efficient innovations. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) series, engineered to deliver exceptional speed and accuracy in data transmission and clock distribution applications.

Constructed with advanced bipolar technology, the MC10EL52DG boasts a differential PECL (Positive Emitter Coupled Logic) design. This configuration is particularly beneficial for high-speed digital systems where signal integrity and noise immunity are critical. The device is capable of translating a TTL or CMOS input signal into a PECL output, providing a seamless interface between different logic families.

Key features of the MC10EL52DG include:

  • A wide supply voltage range from -4.2V to -5.7V, allowing for flexible integration into various system designs.
  • High-speed performance with propagation delays typically less than 1 ns, ensuring rapid response times in critical applications.
  • Differential PECL outputs, which enhance signal quality by reducing the effects of common-mode noise and providing a more robust data transmission pathway.
  • Compatibility with MECL 10KH and 100K logic families, offering designers versatility and ease of use in mixed-logic environments.
  • An industrial operating temperature range from -40°C to +85°C, guaranteeing reliable operation under harsh conditions.

The MC10EL52DG is housed in a compact 8-pin SOIC package, providing a space-efficient solution for densely packed circuit boards. This makes it an ideal choice for telecommunications, computing, and data storage systems, where board real estate is at a premium.

ON Semiconductor's commitment to quality and performance is evident in the MC10EL52DG's design, making it a preferred choice for engineers and designers seeking a high-speed differential clock data driver. With its robust feature set and ON Semiconductor's reputation for reliability, the MC10EL52DG is a key component in the development of advanced electronic systems.

Whether you're designing high-speed networking equipment or precision timing solutions, the ON Semiconductor MC10EL52DG offers the performance and reliability needed to meet the demands of today's fast-paced technological landscape.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5041 $54.0492
28+ $3.6957 $103.4796
42+ $3.5802 $150.3684
58+ $3.4647 $200.9526
75+ $3.3492 $251.1900
100+ $3.0028 $300.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess